Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060310R0BEEN

Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3045-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3045-2-ND
Chip Resistor - Surface Mount 541-3045-2-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3045-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3045-6-ND
Chip Resistor - Surface Mount 541-3045-6-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3045-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3045-1-ND
Chip Resistor - Surface Mount 541-3045-1-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 10.0 OHM 1/10W 0.1% 0603 - TNPW060310R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/10W 0.1% 0603
TNPW060310R0BEEN
RES 10.0 OHM 1/10W 0.1% 0603 TNPW060310R0BEEN
RES 10.0ohm 1/10W 0.1% 0603

RES 10.0ohm 1/10W 0.1% 0603

Supplier's Site
SMD 0.125W 75V Resistor - 52-TNPW060310R0BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 75V Resistor
52-TNPW060310R0BEEN
SMD 0.125W 75V Resistor 52-TNPW060310R0BEEN
Thin Film Resistor, 10R, 0.1%, 0.125W, 75V, 0603 SMD Product overview: TNPW060310R0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310R0BEEN can be used for catalog matching and distributor lookup.

Thin Film Resistor, 10R, 0.1%, 0.125W, 75V, 0603 SMD Product overview: TNPW060310R0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310R0BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060310R0BEEN
937166-TNPW060310R0BEEN
Chip Resistor - Surface Mount - TNPW060310R0BEEN 937166-TNPW060310R0BEEN
Manufacturer: Vishay Win Source Part Number: 937166-TNPW060310R0B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3045-6, TNPW060310R0BEEN-ND, 541-3045-1, 541-3045-2, TNPW0603 10R 0.1% T9 E52 E3

Manufacturer: Vishay
Win Source Part Number: 937166-TNPW060310R0BEEN
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3045-6, TNPW060310R0BEEN-ND, 541-3045-1, 541-3045-2, TNPW0603 10R 0.1% T9 E52 E3

Buy Now Datasheet
Surface Mount Resistors - 2620673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620673
Surface Mount Resistors 2620673
Vishay TNPW060310R0BEEN

Vishay TNPW060310R0BEEN

Supplier's Site
Surface Mount Resistors - 2620674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620674
Surface Mount Resistors 2620674
Vishay TNPW060310R0BEEN

Vishay TNPW060310R0BEEN

Supplier's Site
Surface Mount Resistors - 2620674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620674P
Surface Mount Resistors 2620674P
Vishay TNPW060310R0BEEN

Vishay TNPW060310R0BEEN

Supplier's Site
Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 71M1230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
71M1230
Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 71M1230
RES, THIN FILM, 10R, 0.1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5633
Res, Aec-Q200, 10R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5633
RES, AEC-Q200, 10R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 10R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060310R0BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060310R0BEEN
Chip Resistor - Surface Mount TNPW060310R0BEEN
RES 10 OHM 0.1% 1/10W 0603

RES 10 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060310R0BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060310R0BEEN
Resistors - Chip Resistor - Surface Mount TNPW060310R0BEEN
RES 10 OHM 0.1% 0.21W 0603

RES 10 OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-3045-2-ND TNPW060310R0BEEN 52-TNPW060310R0BEEN 937166-TNPW060310R0BEEN 2620673 71M1230 85AH5633 TNPW060310R0BEEN TNPW060310R0BEEN
Product Name Chip Resistor - Surface Mount RES 10.0 OHM 1/10W 0.1% 0603 SMD 0.125W 75V Resistor Chip Resistor - Surface Mount - TNPW060310R0BEEN Surface Mount Resistors Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 10R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details