Vishay Precision Group RES 10.2K OHM 1/10W 0.1% 0603 TNPW060310K2BEEA

Description
RES 10.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 10.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/10W 0.1% 0603 - TNPW060310K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/10W 0.1% 0603
TNPW060310K2BEEA
RES 10.2K OHM 1/10W 0.1% 0603 TNPW060310K2BEEA
RES 10.2Kohm 1/10W 0.1% 0603

RES 10.2Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW 75V Resistor - 52-TNPW060310K2BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW060310K2BEEA
SMD 125mW 75V Resistor 52-TNPW060310K2BEEA
Thin Film Resistor, 10.2kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW060310K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K2BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 10.2kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW060310K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K2BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1987-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1987-6-ND
Chip Resistor - Surface Mount 541-1987-6-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1987-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1987-2-ND
Chip Resistor - Surface Mount 541-1987-2-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1987-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1987-1-ND
Chip Resistor - Surface Mount 541-1987-1-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 10K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3307
Res, Thin Film, 10K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3307
RES, THIN FILM, 10K2, 0.1%, 0.063W, 0603, REEL; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K2, 0.1%, 0.063W, 0603, REEL; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1048
Res, 10K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1048
RES, 10K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060310K2BEEA 52-TNPW060310K2BEEA 541-1987-6-ND 05R3307
Product Name RES 10.2K OHM 1/10W 0.1% 0603 SMD 125mW 75V Resistor Chip Resistor - Surface Mount Res, Thin Film, 10K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10200 ohms 10200 ohms 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details