Vishay Precision Group Chip Resistor - Surface Mount TNPW060310K0DETA

Description
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060310K0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K0DETA-ND
Chip Resistor - Surface Mount TNPW060310K0DETA-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 10K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060310K0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060310K0DETA
RES 10K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060310K0DETA
RES 10K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 10K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Resistor,thin Film,10Kohms,75Wv,.5+/-% Tol,-25,25Ppm-Tc,0603-Case Rohs Compliant Vishay - 01C8710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,10Kohms,75Wv,.5+/-% Tol,-25,25Ppm-Tc,0603-Case Rohs Compliant Vishay
01C8710
Resistor,thin Film,10Kohms,75Wv,.5+/-% Tol,-25,25Ppm-Tc,0603-Case Rohs Compliant Vishay 01C8710
Resistor,Thin Film,10KOhms,75WV,.5 +/-% Tol,-25,25ppm-TC,060 3-Case RoHS Compliant: No

Resistor,Thin Film,10KOhms,75WV,.5+/-% Tol,-25,25ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060310K0DETA-ND TNPW060310K0DETA 01C8710
Product Name Chip Resistor - Surface Mount RES 10K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA Resistor,thin Film,10Kohms,75Wv,.5+/-% Tol,-25,25Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details