RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA ROHS
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW060310K0BHEA | TNPW060310K0BHEA-ND |
| Product Name | RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA ROHS | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1000 watts | 0.2100 watts |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |