Vishay Precision Group Chip Resistor - Surface Mount TNPW060310K0BECN

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060310K0BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K0BECN-ND
Chip Resistor - Surface Mount TNPW060310K0BECN-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 10K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060310K0BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 10K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060310K0BECN
Res Thin Film 0603 10K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K0BECN
Res Thin Film 0603 10K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 10K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Thin Film Resistors; Series Vishay - 42M3500 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistors; Series Vishay
42M3500
Thin Film Resistors; Series Vishay 42M3500
THIN FILM RESISTORS; SERIES:TNPW-0603 10K .1% T-9 R52

THIN FILM RESISTORS; SERIES:TNPW-0603 10K .1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060310K0BECN-ND TNPW060310K0BECN 42M3500
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 10K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Thin Film Resistors; Series Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details