Thin Film Resistors - SMD 100ohms .5% 25ppm Product overview: TNPW0603100RDEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RDEEA can be used for catalog matching and distributor lookup.
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Res Thin Film 0603 100 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Manufacturer: Vishay
Win Source Part Number: 742718-TNPW0603100RD
Manufacturer Homepage: www.vishay.com
Reference Date Code: 1540+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-TNPW0603100RDEEA | TNPW0603100RDEEA-ND | TNPW0603100RDEEA | 742718-TNPW0603100RDEEA |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Res Thin Film 0603 100 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount - TNPW0603100RDEEA |
| Resistance Range | 100 ohms | 100 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Operating DC Voltage | 75 volts | |||
| Operating AC Voltage | 75 volts | |||
| Standards and Certifications | RoHS |