Vishay Precision Group RES 100 OHM 1/10W 0.1% 0603 TNPW0603100RBXEN

Description
RES 100ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 100ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W 0.1% 0603 - TNPW0603100RBXEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 0.1% 0603
TNPW0603100RBXEN
RES 100 OHM 1/10W 0.1% 0603 TNPW0603100RBXEN
RES 100ohm 1/10W 0.1% 0603

RES 100ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-1722-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1722-6-ND
Chip Resistor - Surface Mount 541-1722-6-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1722-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1722-2-ND
Chip Resistor - Surface Mount 541-1722-2-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1722-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1722-1-ND
Chip Resistor - Surface Mount 541-1722-1-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 100R 0.1% T-10 E52 E3 Vishay - 50X1715 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 100R 0.1% T-10 E52 E3 Vishay
50X1715
Tnpw0603 100R 0.1% T-10 E52 E3 Vishay 50X1715
TNPW0603 100R 0.1% T-10 E52 E3

TNPW0603 100R 0.1% T-10 E52 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603100RBXEN 541-1722-6-ND 50X1715
Product Name RES 100 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 100R 0.1% T-10 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details