Vishay Intertechnology, Inc. THIN FILM,9.53K,.5%,25PPM,TR, TNPW04029K53DETD

Description
THIN FILM,9.53K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,9.53K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,9.53K,.5%,25PPM,TR, - TNPW04029K53DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,9.53K,.5%,25PPM,TR,
TNPW04029K53DETD
THIN FILM,9.53K,.5%,25PPM,TR, TNPW04029K53DETD
THIN FILM,9.53K,.5%,25PPM ,TR,

THIN FILM,9.53K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04029K53DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04029K53DETD-ND
Chip Resistor - Surface Mount TNPW04029K53DETD-ND
9.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

9.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04029K53DETD TNPW04029K53DETD-ND
Product Name THIN FILM,9.53K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details