Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040298K8BEED

Description
RES 98.8K OHM 0.1% 0.13W 0402
Request a Quote Datasheet
Description
RES 98.8K OHM 0.1% 0.13W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW040298K8BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040298K8BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040298K8BEEDCT-ND
RES 98.8K OHM 0.1% 0.13W 0402

RES 98.8K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040298K8BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040298K8BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040298K8BEEDDKR-ND
RES 98.8K OHM 0.1% 0.13W 0402

RES 98.8K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040298K8BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040298K8BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040298K8BEEDTR-ND
98.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

98.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040298K8BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040298K8BEED
Chip Resistor - Surface Mount TNPW040298K8BEED
RES 98.8K OHM 0.1% 1/10W 0402

RES 98.8K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-TNPW040298K8BEEDCT-ND TNPW040298K8BEED
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details