Vishay Intertechnology, Inc. THIN FILM,976,1%,50PPM,TR,HAZMAT TNPW0402976RFHED

Description
THIN FILM,976,1%,50PPM,TR ,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,976,1%,50PPM,TR ,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,976,1%,50PPM,TR,HAZMAT - TNPW0402976RFHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,976,1%,50PPM,TR,HAZMAT
TNPW0402976RFHED
THIN FILM,976,1%,50PPM,TR,HAZMAT TNPW0402976RFHED
THIN FILM,976,1%,50PPM,TR ,HAZMAT

THIN FILM,976,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402976RFHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402976RFHED-ND
Chip Resistor - Surface Mount TNPW0402976RFHED-ND
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402976RFHED TNPW0402976RFHED-ND
Product Name THIN FILM,976,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details