Vishay Intertechnology, Inc. THIN FILM,91,.5%,25PPM,TR, TNPW040291R0DETD

Description
THIN FILM,91,.5%,25PPM,TR ,
Request a Quote Datasheet
Description
THIN FILM,91,.5%,25PPM,TR ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,91,.5%,25PPM,TR, - TNPW040291R0DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,91,.5%,25PPM,TR,
TNPW040291R0DETD
THIN FILM,91,.5%,25PPM,TR, TNPW040291R0DETD
THIN FILM,91,.5%,25PPM,TR ,

THIN FILM,91,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040291R0DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040291R0DETD-ND
Chip Resistor - Surface Mount TNPW040291R0DETD-ND
91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040291R0DETD TNPW040291R0DETD-ND
Product Name THIN FILM,91,.5%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
5 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details