The TNPW040290K9DETD is a high stability thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 90.9 kΩ with a tolerance of ±0.5%. This resistor operates within a temperature range of -55 °C to 125 °C and can withstand a maximum operating voltage of 50 V. It has a rated power dissipation of 0.063 W and a low temperature coefficient of ±25 ppm/K, ensuring minimal drift in resistance over time. The product is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The resistor is packaged in a standard 0402 size, with a typical thermal resistance of 90 K/W. Its lead (Pb)-bearing terminations are compliant with specific industry requirements.
90.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
RES 90.9K OHM 0.5% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW040290K9DETD-ND | TNPW040290K9DETD |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |