Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402909RDETD

Description
909 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
909 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402909RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402909RDETD-ND
Chip Resistor - Surface Mount TNPW0402909RDETD-ND
909 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

909 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,909,.5%,25PPM,TR - TNPW0402909RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,909,.5%,25PPM,TR
TNPW0402909RDETD
THIN FILM,909,.5%,25PPM,TR TNPW0402909RDETD
THIN FILM,909,.5%,25PPM,T R

THIN FILM,909,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402909RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402909RDETD
Chip Resistor - Surface Mount TNPW0402909RDETD
RES 909 OHM 0.5% 1/16W 0402

RES 909 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Tnpw-0402 909 0.5% T-9 Rt7 Vishay - 58M3300 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 909 0.5% T-9 Rt7 Vishay
58M3300
Tnpw-0402 909 0.5% T-9 Rt7 Vishay 58M3300
TNPW-0402 909 0.5% T-9 RT7

TNPW-0402 909 0.5% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402909RDETD-ND TNPW0402909RDETD TNPW0402909RDETD 58M3300
Product Name Chip Resistor - Surface Mount THIN FILM,909,.5%,25PPM,TR Chip Resistor - Surface Mount Tnpw-0402 909 0.5% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details