Vishay Intertechnology, Inc. RES 8.45K OHM 1/16W 0.1% 0402 TNPW04028K45BEED

Description
RES 8.45Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 8.45Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/16W 0.1% 0402 - TNPW04028K45BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/16W 0.1% 0402
TNPW04028K45BEED
RES 8.45K OHM 1/16W 0.1% 0402 TNPW04028K45BEED
RES 8.45Kohm 1/16W 0.1% 0402

RES 8.45Kohm 1/16W 0.1% 0402

Supplier's Site
10W Resistor - 52-TNPW04028K45BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 8.45K OHM 0.1% 1/10W 0402 Product overview: TNPW04028K45BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K45BEED can be used for catalog matching and distributor lookup.

RES 8.45K OHM 0.1% 1/10W 0402 Product overview: TNPW04028K45BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K45BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP8.45KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP8.45KDADKR-ND
Chip Resistor - Surface Mount TNP8.45KDADKR-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP8.45KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP8.45KDATR-ND
Chip Resistor - Surface Mount TNP8.45KDATR-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP8.45KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP8.45KDACT-ND
Chip Resistor - Surface Mount TNP8.45KDACT-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW04028K45BEED
937162-TNPW04028K45BEED
Chip Resistor - Surface Mount - TNPW04028K45BEED 937162-TNPW04028K45BEED
Manufacturer: Vishay Win Source Part Number: 937162-TNPW04028K45B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNP8.45KDADKR, TNPW0402 8K45 0.1% T9 ET7 E3, TNP8.45KDATR, TNPW04028K45BEED-ND, TNP8.45KDACT

Manufacturer: Vishay
Win Source Part Number: 937162-TNPW04028K45BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP8.45KDADKR, TNPW0402 8K45 0.1% T9 ET7 E3, TNP8.45KDATR, TNPW04028K45BEED-ND, TNP8.45KDACT

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04028K45BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04028K45BEED
Chip Resistor - Surface Mount TNPW04028K45BEED
RES 8.45K OHM 0.1% 1/16W 0402

RES 8.45K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
RES 8.45K OHM 0.1% 1/10W 0402 - 873-TNPW04028K45BEED - Utmel Electronic Limited
Hong Kong, China
RES 8.45K OHM 0.1% 1/10W 0402
873-TNPW04028K45BEED
RES 8.45K OHM 0.1% 1/10W 0402 873-TNPW04028K45BEED
RES 8.45K OHM 0.1% 1/10W 0402

RES 8.45K OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW04028K45BEED 52-TNPW04028K45BEED TNP8.45KDADKR-ND 937162-TNPW04028K45BEED TNPW04028K45BEED 873-TNPW04028K45BEED
Product Name RES 8.45K OHM 1/16W 0.1% 0402 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW04028K45BEED Chip Resistor - Surface Mount RES 8.45K OHM 0.1% 1/10W 0402
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms 8450 ohms 8450 ohms 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 0.0630 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers