Vishay Intertechnology, Inc. Vishay/DaleRES 82.5K OHM 1/16W 0.1% 0402 TNPW040282K5BETD

Description
Vishay/DaleRES 82.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 82.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 82.5K OHM 1/16W 0.1% 0402 - TNPW040282K5BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 82.5K OHM 1/16W 0.1% 0402
TNPW040282K5BETD
Vishay/DaleRES 82.5K OHM 1/16W 0.1% 0402 TNPW040282K5BETD
Vishay/DaleRES 82.5Kohm 1/16W 0.1% 0402

Vishay/DaleRES 82.5Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040282K5BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040282K5BETD-ND
Chip Resistor - Surface Mount TNPW040282K5BETD-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040282K5BETD TNPW040282K5BETD-ND
Product Name Vishay/DaleRES 82.5K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details