RES 820ohm 1/16W 0.1% 0402
820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 820 OHM 0.1% 1/10W 0402
RES 820 OHM 0.1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW0402820RBEED | TNPW0402820RBEED-ND | TNPW0402820RBEED | TNPW0402820RBEED |
| Product Name | RES 820 OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | 820 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.1300 watts | 10 watts | 0.1300 watts |
| Configuration | Single Resistor |