Vishay Intertechnology, Inc. Vishay/DaleRES 7.32K OHM 1/16W 0.1% 0402 TNPW04027K32BEED

Description
Vishay/DaleRES 7.32Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 7.32Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 7.32K OHM 1/16W 0.1% 0402 - TNPW04027K32BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 7.32K OHM 1/16W 0.1% 0402
TNPW04027K32BEED
Vishay/DaleRES 7.32K OHM 1/16W 0.1% 0402 TNPW04027K32BEED
Vishay/DaleRES 7.32Kohm 1/16W 0.1% 0402

Vishay/DaleRES 7.32Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW04027K32BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04027K32BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW04027K32BEEDDKR-ND
7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04027K32BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04027K32BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW04027K32BEEDTR-ND
7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04027K32BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04027K32BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW04027K32BEEDCT-ND
7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04027K32BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04027K32BEED
Chip Resistor - Surface Mount TNPW04027K32BEED
RES 7.32K OHM 0.1% 1/16W 0402

RES 7.32K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW04027K32BEED 541-TNPW04027K32BEEDDKR-ND TNPW04027K32BEED
Product Name Vishay/DaleRES 7.32K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 7320 ohms 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details