Vishay Precision Group Chip Resistor - Surface Mount TNPW0402750RDETD

Description
750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402750RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402750RDETD-ND
Chip Resistor - Surface Mount TNPW0402750RDETD-ND
750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 750ohms .5% 25ppm - TNPW0402750RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 750ohms .5% 25ppm
TNPW0402750RDETD
Thin Film Resistors - SMD 750ohms .5% 25ppm TNPW0402750RDETD
Thin Film Resistors - SMD 750ohms .5% 25ppm

Thin Film Resistors - SMD 750ohms .5% 25ppm

Supplier's Site
Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 95C2378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
95C2378
Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 95C2378
RES, THIN FILM, 750R, 0.5%, 0.063W, 0402, REEL; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 750R, 0.5%, 0.063W, 0402, REEL; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402750RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402750RDETD
Chip Resistor - Surface Mount TNPW0402750RDETD
RES 750 OHM 0.5% 1/16W 0402

RES 750 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402750RDETD-ND TNPW0402750RDETD 95C2378 TNPW0402750RDETD
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 750ohms .5% 25ppm Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers