Vishay Intertechnology, Inc. THIN FILM,72.3K,0.5%,50PPM,TR,HAZMAT TNPW040272K3DHED

Description
THIN FILM,72.3K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,72.3K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,72.3K,0.5%,50PPM,TR,HAZMAT - TNPW040272K3DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,72.3K,0.5%,50PPM,TR,HAZMAT
TNPW040272K3DHED
THIN FILM,72.3K,0.5%,50PPM,TR,HAZMAT TNPW040272K3DHED
THIN FILM,72.3K,0.5%,50PP M,TR,HAZMAT

THIN FILM,72.3K,0.5%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040272K3DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040272K3DHED-ND
Chip Resistor - Surface Mount TNPW040272K3DHED-ND
72.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

72.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040272K3DHED TNPW040272K3DHED-ND
Product Name THIN FILM,72.3K,0.5%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers