Vishay Precision Group Chip Resistor - Surface Mount TNPW04026K81DETD

Description
6.81 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.81 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04026K81DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K81DETD-ND
Chip Resistor - Surface Mount TNPW04026K81DETD-ND
6.81 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

6.81 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,6.81K,.5%,25PPM,TR, - TNPW04026K81DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,6.81K,.5%,25PPM,TR,
TNPW04026K81DETD
THIN FILM,6.81K,.5%,25PPM,TR, TNPW04026K81DETD
THIN FILM,6.81K,.5%,25PPM ,TR,

THIN FILM,6.81K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04026K81DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04026K81DETD
Chip Resistor - Surface Mount TNPW04026K81DETD
RES 6.81K OHM 0.5% 1/16W 0402

RES 6.81K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 6K81, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 24C7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K81, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
24C7556
Res, Thin Film, 6K81, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 24C7556
RES, THIN FILM, 6K81, 0.5%, 0.063W, 0402, REEL; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, THIN FILM, 6K81, 0.5%, 0.063W, 0402, REEL; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW04026K81DETD-ND TNPW04026K81DETD TNPW04026K81DETD 24C7556
Product Name Chip Resistor - Surface Mount THIN FILM,6.81K,.5%,25PPM,TR, Chip Resistor - Surface Mount Res, Thin Film, 6K81, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details