Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04026K49BETD

Description
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04026K49BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K49BETD-ND
Chip Resistor - Surface Mount TNPW04026K49BETD-ND
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,6.49K,.1%,25PPM,TR, - TNPW04026K49BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,6.49K,.1%,25PPM,TR,
TNPW04026K49BETD
THIN FILM,6.49K,.1%,25PPM,TR, TNPW04026K49BETD
THIN FILM,6.49K,.1%,25PPM ,TR,

THIN FILM,6.49K,.1%,25PPM,TR,

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW04026K49BETD-ND TNPW04026K49BETD
Product Name Chip Resistor - Surface Mount THIN FILM,6.49K,.1%,25PPM,TR,
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details