Vishay Intertechnology, Inc. THIN FILM,6.34K,0.1%,50PPM,TR,HAZMAT TNPW04026K34BHED

Description
THIN FILM,6.34K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,6.34K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,6.34K,0.1%,50PPM,TR,HAZMAT - TNPW04026K34BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,6.34K,0.1%,50PPM,TR,HAZMAT
TNPW04026K34BHED
THIN FILM,6.34K,0.1%,50PPM,TR,HAZMAT TNPW04026K34BHED
THIN FILM,6.34K,0.1%,50PP M,TR,HAZMAT

THIN FILM,6.34K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04026K34BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K34BHED-ND
Chip Resistor - Surface Mount TNPW04026K34BHED-ND
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04026K34BHED TNPW04026K34BHED-ND
Product Name THIN FILM,6.34K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers