THIN FILM,6.19K,.5%,25PPM
6.19 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
TNPW-0402 6.19K 0.5% T-9 RT7
RES 6.19K OHM 0.5% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW04026K19DETD | TNPW04026K19DETD-ND | 78K7226 | TNPW04026K19DETD |
| Product Name | THIN FILM,6.19K,.5%,25PPM,TR, | Chip Resistor - Surface Mount | Tnpw-0402 6.19K 0.5% T-9 Rt7 Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Mounting / Packaging | 0402; 0402 | 0402 | Surface Mount Technology (SMT / SMD) |