Vishay Intertechnology, Inc. RES 680 OHM 1/16W 0.1% 0402 TNPW0402680RBEED

Description
RES 680ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 680ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/16W 0.1% 0402 - TNPW0402680RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/16W 0.1% 0402
TNPW0402680RBEED
RES 680 OHM 1/16W 0.1% 0402 TNPW0402680RBEED
RES 680ohm 1/16W 0.1% 0402

RES 680ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3158-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3158-1-ND
Chip Resistor - Surface Mount 541-3158-1-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3158-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3158-2-ND
Chip Resistor - Surface Mount 541-3158-2-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3158-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3158-6-ND
Chip Resistor - Surface Mount 541-3158-6-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402680RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402680RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402680RBEED
RES 680 OHM 0.1% 0.13W 0402

RES 680 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402680RBEED 541-3158-1-ND TNPW0402680RBEED
Product Name RES 680 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers