Vishay Precision Group RES 63.4K OHM 1/16W 0.1% 0402 TNPW040263K4BEED

Description
RES 63.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 63.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/16W 0.1% 0402 - TNPW040263K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/16W 0.1% 0402
TNPW040263K4BEED
RES 63.4K OHM 1/16W 0.1% 0402 TNPW040263K4BEED
RES 63.4Kohm 1/16W 0.1% 0402

RES 63.4Kohm 1/16W 0.1% 0402

Supplier's Site
10W Resistor - 52-TNPW040263K4BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 63.4K OHM 0.1% 1/10W 0402 Product overview: TNPW040263K4BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040263K4BEED can be used for catalog matching and distributor lookup.

RES 63.4K OHM 0.1% 1/10W 0402 Product overview: TNPW040263K4BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040263K4BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP63.4KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP63.4KDATR-ND
Chip Resistor - Surface Mount TNP63.4KDATR-ND
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP63.4KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP63.4KDACT-ND
Chip Resistor - Surface Mount TNP63.4KDACT-ND
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP63.4KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP63.4KDADKR-ND
Chip Resistor - Surface Mount TNP63.4KDADKR-ND
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040263K4BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040263K4BEED
Chip Resistor - Surface Mount TNPW040263K4BEED
RES 63.4K OHM 0.1% 1/16W 0402

RES 63.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 63K4, 0.1W/0402; Resistance Vishay - 50X1115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 63K4, 0.1W/0402; Resistance Vishay
50X1115
Res, Aec-Q200, Thin Film, 63K4, 0.1W/0402; Resistance Vishay 50X1115
RES, AEC-Q200, THIN FILM, 63K4, 0.1W/0402; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 63K4, 0.1W/0402; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW040263K4BEED 52-TNPW040263K4BEED TNP63.4KDATR-ND TNPW040263K4BEED 50X1115
Product Name RES 63.4K OHM 1/16W 0.1% 0402 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 63K4, 0.1W/0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 63400 ohms 63400 ohms 63400 ohms 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details