Vishay Intertechnology, Inc. RES 5.90K OHM 1/16W 0.1% 0402 TNPW04025K90BEED

Description
RES 5.90Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 5.90Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90K OHM 1/16W 0.1% 0402 - TNPW04025K90BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM 1/16W 0.1% 0402
TNPW04025K90BEED
RES 5.90K OHM 1/16W 0.1% 0402 TNPW04025K90BEED
RES 5.90Kohm 1/16W 0.1% 0402

RES 5.90Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2150-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2150-2-ND
Chip Resistor - Surface Mount 541-2150-2-ND
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2150-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2150-1-ND
Chip Resistor - Surface Mount 541-2150-1-ND
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2150-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2150-6-ND
Chip Resistor - Surface Mount 541-2150-6-ND
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 5K9, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9402
Res, 5K9, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9402
RES, 5K9, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 5K9, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04025K90BEED 541-2150-2-ND 33AK9402
Product Name RES 5.90K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, 5K9, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details