Vishay Intertechnology, Inc. Vishay/DaleRES 5.76K OHM 1/16W 0.1% 0402 TNPW04025K76BETD

Description
Vishay/DaleRES 5.76Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 5.76Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 5.76K OHM 1/16W 0.1% 0402 - TNPW04025K76BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 5.76K OHM 1/16W 0.1% 0402
TNPW04025K76BETD
Vishay/DaleRES 5.76K OHM 1/16W 0.1% 0402 TNPW04025K76BETD
Vishay/DaleRES 5.76Kohm 1/16W 0.1% 0402

Vishay/DaleRES 5.76Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04025K76BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04025K76BETD-ND
Chip Resistor - Surface Mount TNPW04025K76BETD-ND
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04025K76BETD TNPW04025K76BETD-ND
Product Name Vishay/DaleRES 5.76K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details