Vishay Intertechnology, Inc. RES 56.0 OHM 1/16W 0.1% 0402 TNPW040256R0BEED

Description
RES 56.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 56.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/16W 0.1% 0402 - TNPW040256R0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/16W 0.1% 0402
TNPW040256R0BEED
RES 56.0 OHM 1/16W 0.1% 0402 TNPW040256R0BEED
RES 56.0ohm 1/16W 0.1% 0402

RES 56.0ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW040256R0BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040256R0BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040256R0BEEDCT-ND
56 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040256R0BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040256R0BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040256R0BEEDDKR-ND
56 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040256R0BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040256R0BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040256R0BEEDTR-ND
56 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040256R0BEED 541-TNPW040256R0BEEDCT-ND
Product Name RES 56.0 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 56 ohms 56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers