Vishay Precision Group Chip Resistor - Surface Mount TNPW040256K2BEED

Description
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2143-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2143-6-ND
Chip Resistor - Surface Mount 541-2143-6-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2143-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2143-1-ND
Chip Resistor - Surface Mount 541-2143-1-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2143-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2143-2-ND
Chip Resistor - Surface Mount 541-2143-2-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Vishay/DaleRES 56.2K OHM 1/16W 0.1% 0402 - TNPW040256K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 56.2K OHM 1/16W 0.1% 0402
TNPW040256K2BEED
Vishay/DaleRES 56.2K OHM 1/16W 0.1% 0402 TNPW040256K2BEED
Vishay/DaleRES 56.2Kohm 1/16W 0.1% 0402

Vishay/DaleRES 56.2Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 16W Resistor - 52-TNPW040256K2BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW040256K2BEED
SMD 16W Resistor 52-TNPW040256K2BEED
Res Thin Film 0402 56.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040256K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040256K2BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 56.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040256K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040256K2BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tnpw0402 56K2 0.1% T-9 Et7 E3 Vishay - 50X1031 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 56K2 0.1% T-9 Et7 E3 Vishay
50X1031
Tnpw0402 56K2 0.1% T-9 Et7 E3 Vishay 50X1031
TNPW0402 56K2 0.1% T-9 ET7 E3

TNPW0402 56K2 0.1% T-9 ET7 E3

Supplier's Site
Chip Resistor - Surface Mount - TNPW040256K2BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040256K2BEED
Chip Resistor - Surface Mount TNPW040256K2BEED
RES 56.2K OHM 0.1% 1/16W 0402

RES 56.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2143-6-ND TNPW040256K2BEED 52-TNPW040256K2BEED 50X1031 TNPW040256K2BEED
Product Name Chip Resistor - Surface Mount Vishay/DaleRES 56.2K OHM 1/16W 0.1% 0402 SMD 16W Resistor Tnpw0402 56K2 0.1% T-9 Et7 E3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details