Vishay Intertechnology, Inc. RES 54.9 OHM 1/16W 0.1% 0402 TNPW040254R9BEED

Description
RES 54.9ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 54.9ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/16W 0.1% 0402 - TNPW040254R9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/16W 0.1% 0402
TNPW040254R9BEED
RES 54.9 OHM 1/16W 0.1% 0402 TNPW040254R9BEED
RES 54.9ohm 1/16W 0.1% 0402

RES 54.9ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040254R9BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040254R9BEED-ND
Chip Resistor - Surface Mount TNPW040254R9BEED-ND
54.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040254R9BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040254R9BEED
Chip Resistor - Surface Mount TNPW040254R9BEED
RES 54.9 OHM 0.1% 1/16W 0402

RES 54.9 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040254R9BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040254R9BEED
Chip Resistor - Surface Mount TNPW040254R9BEED
RES 54.9 OHM 0.1% 1/10W 0402

RES 54.9 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW040254R9BEED TNPW040254R9BEED-ND TNPW040254R9BEED TNPW040254R9BEED
Product Name RES 54.9 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details