Vishay Intertechnology, Inc. RES 53.6K OHM 1/16W 0.1% 0402 TNPW040253K6BEED

Description
RES 53.6Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 53.6Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/16W 0.1% 0402 - TNPW040253K6BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/16W 0.1% 0402
TNPW040253K6BEED
RES 53.6K OHM 1/16W 0.1% 0402 TNPW040253K6BEED
RES 53.6Kohm 1/16W 0.1% 0402

RES 53.6Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2140-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2140-6-ND
Chip Resistor - Surface Mount 541-2140-6-ND
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2140-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2140-1-ND
Chip Resistor - Surface Mount 541-2140-1-ND
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2140-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2140-2-ND
Chip Resistor - Surface Mount 541-2140-2-ND
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040253K6BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040253K6BEED
Resistors - Chip Resistor - Surface Mount TNPW040253K6BEED
RES 53.6K OHM 0.1% 0.13W 0402

RES 53.6K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040253K6BEED 541-2140-6-ND TNPW040253K6BEED
Product Name RES 53.6K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 53600 ohms 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details