Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04024K99FHTD

Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04024K99FHTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04024K99FHTD-ND
Chip Resistor - Surface Mount TNPW04024K99FHTD-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,4.99K,1%,50PPM,TR - TNPW04024K99FHTD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,4.99K,1%,50PPM,TR
TNPW04024K99FHTD
THIN FILM,4.99K,1%,50PPM,TR TNPW04024K99FHTD
THIN FILM,4.99K,1%,50PPM, TR

THIN FILM,4.99K,1%,50PPM,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW04024K99FHTD-ND TNPW04024K99FHTD
Product Name Chip Resistor - Surface Mount THIN FILM,4.99K,1%,50PPM,TR
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details