Vishay Precision Group SMD 63mW Resistor TNPW04024K99BEED

Description
Thin Film Resistor, 4.99kR, 0.1%, 63mW, 0402 SMD Product overview: TNPW04024K99BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K99BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 4.99kR, 0.1%, 63mW, 0402 SMD Product overview: TNPW04024K99BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K99BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 63mW Resistor - 52-TNPW04024K99BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-TNPW04024K99BEED
SMD 63mW Resistor 52-TNPW04024K99BEED
Thin Film Resistor, 4.99kR, 0.1%, 63mW, 0402 SMD Product overview: TNPW04024K99BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K99BEED can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.99kR, 0.1%, 63mW, 0402 SMD Product overview: TNPW04024K99BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K99BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP4.99KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KDATR-ND
Chip Resistor - Surface Mount TNP4.99KDATR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KDADKR-ND
Chip Resistor - Surface Mount TNP4.99KDADKR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KDACT-ND
Chip Resistor - Surface Mount TNP4.99KDACT-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: TNPW e3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 4.99 kOhms Tolerance: ±0.1% Composition: Thin Film Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: TNPW e3
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 4.99 kOhms
Tolerance: ±0.1%
Composition: Thin Film
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant

Buy Now Datasheet
RES 4.99K OHM 1/16W 0.1% 0402 - TNPW04024K99BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/16W 0.1% 0402
TNPW04024K99BEED
RES 4.99K OHM 1/16W 0.1% 0402 TNPW04024K99BEED
RES 4.99Kohm 1/16W 0.1% 0402

RES 4.99Kohm 1/16W 0.1% 0402

Supplier's Site
Res, Thin Film, 4K99, 0.1%, 0.063W, 0402; Resistance Vishay - 10R2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.063W, 0402; Resistance Vishay
10R2094
Res, Thin Film, 4K99, 0.1%, 0.063W, 0402; Resistance Vishay 10R2094
RES, THIN FILM, 4K99, 0.1%, 0.063W, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.063W, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K99, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 28X3212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
28X3212
Res, Thin Film, 4K99, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 28X3212
RES, THIN FILM, 4K99, 0.1%, 0.063W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.063W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW04024K99BEED TNP4.99KDATR-ND TNPW04024K99BEED 10R2094
Product Name SMD 63mW Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount RES 4.99K OHM 1/16W 0.1% 0402 Res, Thin Film, 4K99, 0.1%, 0.063W, 0402; Resistance Vishay
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details