Vishay Intertechnology, Inc. SMD 100mW 50V Resistor TNPW04024K70BEED

Description
0402 Chip Resistor, 4.7kR, 0.1%, 100mW, 50V, SMD Product overview: TNPW04024K70BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K70BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Chip Resistor, 4.7kR, 0.1%, 100mW, 50V, SMD Product overview: TNPW04024K70BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K70BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 50V Resistor - 52-TNPW04024K70BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 50V Resistor
52-TNPW04024K70BEED
SMD 100mW 50V Resistor 52-TNPW04024K70BEED
0402 Chip Resistor, 4.7kR, 0.1%, 100mW, 50V, SMD Product overview: TNPW04024K70BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K70BEED can be used for catalog matching and distributor lookup.

0402 Chip Resistor, 4.7kR, 0.1%, 100mW, 50V, SMD Product overview: TNPW04024K70BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K70BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3136-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3136-2-ND
Chip Resistor - Surface Mount 541-3136-2-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3136-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3136-1-ND
Chip Resistor - Surface Mount 541-3136-1-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3136-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3136-6-ND
Chip Resistor - Surface Mount 541-3136-6-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,4.7K,0.1%,25PPM,TR,HAZMAT, - TNPW04024K70BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,4.7K,0.1%,25PPM,TR,HAZMAT,
TNPW04024K70BEED
THIN FILM,4.7K,0.1%,25PPM,TR,HAZMAT, TNPW04024K70BEED
THIN FILM,4.7K,0.1%,25PPM ,TR,HAZMAT,

THIN FILM,4.7K,0.1%,25PPM,TR,HAZMAT,

Supplier's Site
Surface Mount Resistors - 667677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667677
Surface Mount Resistors 667677
Vishay TNPW04024K70BEED Resistor

Vishay TNPW04024K70BEED Resistor

Supplier's Site
Res, 4K7, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK3741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK3741
Res, 4K7, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK3741
RES, 4K7, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 4K7, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW04024K70BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04024K70BEED
Chip Resistor - Surface Mount TNPW04024K70BEED
RES 4.7K OHM 0.1% 1/16W 0402

RES 4.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPW04024K70BEED 541-3136-2-ND TNPW04024K70BEED 667677 33AK3741 TNPW04024K70BEED
Product Name SMD 100mW 50V Resistor Chip Resistor - Surface Mount THIN FILM,4.7K,0.1%,25PPM,TR,HAZMAT, Surface Mount Resistors Res, 4K7, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers