Vishay Intertechnology, Inc. THIN FILM,4.22K,.5%,25PPM,TR, TNPW04024K22DETD

Description
THIN FILM,4.22K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,4.22K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,4.22K,.5%,25PPM,TR, - TNPW04024K22DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,4.22K,.5%,25PPM,TR,
TNPW04024K22DETD
THIN FILM,4.22K,.5%,25PPM,TR, TNPW04024K22DETD
THIN FILM,4.22K,.5%,25PPM ,TR,

THIN FILM,4.22K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04024K22DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04024K22DETD-ND
Chip Resistor - Surface Mount TNPW04024K22DETD-ND
4.22 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

4.22 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04024K22DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04024K22DETD
Chip Resistor - Surface Mount TNPW04024K22DETD
RES 4.22K OHM 0.5% 1/16W 0402

RES 4.22K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04024K22DETD TNPW04024K22DETD-ND TNPW04024K22DETD
Product Name THIN FILM,4.22K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details