THIN FILM,49.9,0.5%,25PPM
49.9 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
TNPW0402 49R9 0.5% T-9 ET7 e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW040249R9DEED | TNPW040249R9DEED-ND | 50X0935 |
| Product Name | THIN FILM,49.9,0.5%,25PPM,TR,HAZMAT | Chip Resistor - Surface Mount | Tnpw0402 49R9 0.5% T-9 Et7 E3 Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Mounting / Packaging | 0402; 0402 | 0402 |