Vishay Intertechnology, Inc. RES 47.0 OHM 1/16W 0.1% 0402 TNPW040247R0BEED

Description
RES 47.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 47.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/16W 0.1% 0402 - TNPW040247R0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/16W 0.1% 0402
TNPW040247R0BEED
RES 47.0 OHM 1/16W 0.1% 0402 TNPW040247R0BEED
RES 47.0ohm 1/16W 0.1% 0402

RES 47.0ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4501-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4501-6-ND
Chip Resistor - Surface Mount 541-4501-6-ND
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4501-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4501-1-ND
Chip Resistor - Surface Mount 541-4501-1-ND
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4501-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4501-2-ND
Chip Resistor - Surface Mount 541-4501-2-ND
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040247R0BEED 541-4501-6-ND
Product Name RES 47.0 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers