Vishay Intertechnology, Inc. RES 45.3K OHM 1/16W 0.1% 0402 TNPW040245K3BEED

Description
RES 45.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 45.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/16W 0.1% 0402 - TNPW040245K3BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/16W 0.1% 0402
TNPW040245K3BEED
RES 45.3K OHM 1/16W 0.1% 0402 TNPW040245K3BEED
RES 45.3Kohm 1/16W 0.1% 0402

RES 45.3Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2133-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2133-1-ND
Chip Resistor - Surface Mount 541-2133-1-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2133-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2133-6-ND
Chip Resistor - Surface Mount 541-2133-6-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2133-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2133-2-ND
Chip Resistor - Surface Mount 541-2133-2-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040245K3BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040245K3BEED
Chip Resistor - Surface Mount TNPW040245K3BEED
RES 45.3K OHM 0.1% 1/16W 0402

RES 45.3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW040245K3BEED 541-2133-1-ND TNPW040245K3BEED
Product Name RES 45.3K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 45300 ohms 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details