Vishay Intertechnology, Inc. RES 43.0K OHM 1/16W 0.1% 0402 TNPW040243K0BEED

Description
RES 43.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 43.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0K OHM 1/16W 0.1% 0402 - TNPW040243K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0K OHM 1/16W 0.1% 0402
TNPW040243K0BEED
RES 43.0K OHM 1/16W 0.1% 0402 TNPW040243K0BEED
RES 43.0Kohm 1/16W 0.1% 0402

RES 43.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-9843-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9843-6-ND
Chip Resistor - Surface Mount 541-9843-6-ND
43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9843-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9843-2-ND
Chip Resistor - Surface Mount 541-9843-2-ND
43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9843-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9843-1-ND
Chip Resistor - Surface Mount 541-9843-1-ND
43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040243K0BEED 541-9843-6-ND
Product Name RES 43.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details