Vishay Intertechnology, Inc. THIN FILM,41.7K,0.5%,50PPM,TR,HAZMAT TNPW040241K7DHED

Description
THIN FILM,41.7K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,41.7K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,41.7K,0.5%,50PPM,TR,HAZMAT - TNPW040241K7DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,41.7K,0.5%,50PPM,TR,HAZMAT
TNPW040241K7DHED
THIN FILM,41.7K,0.5%,50PPM,TR,HAZMAT TNPW040241K7DHED
THIN FILM,41.7K,0.5%,50PP M,TR,HAZMAT

THIN FILM,41.7K,0.5%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040241K7DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040241K7DHED-ND
Chip Resistor - Surface Mount TNPW040241K7DHED-ND
41.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

41.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040241K7DHED TNPW040241K7DHED-ND
Product Name THIN FILM,41.7K,0.5%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details