Vishay Precision Group THIN FLIM,40.2K,.1%,25PPM,T/R,RoHS Compliant TNPW040240K2BEED

Description
THIN FLIM,40.2K,.1%,25PPM ,T/R,RoHS Compliant
Request a Quote Datasheet
Description
THIN FLIM,40.2K,.1%,25PPM ,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FLIM,40.2K,.1%,25PPM,T/R,RoHS Compliant - TNPW040240K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FLIM,40.2K,.1%,25PPM,T/R,RoHS Compliant
TNPW040240K2BEED
THIN FLIM,40.2K,.1%,25PPM,T/R,RoHS Compliant TNPW040240K2BEED
THIN FLIM,40.2K,.1%,25PPM ,T/R,RoHS Compliant

THIN FLIM,40.2K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
SMD 50V Resistor - 52-TNPW040240K2BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-TNPW040240K2BEED
SMD 50V Resistor 52-TNPW040240K2BEED
0402 40.2kR 0.1% 50V Thin Film Resistor, SMD Product overview: TNPW040240K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040240K2BEED can be used for catalog matching and distributor lookup.

0402 40.2kR 0.1% 50V Thin Film Resistor, SMD Product overview: TNPW040240K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040240K2BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP40.2KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KDATR-ND
Chip Resistor - Surface Mount TNP40.2KDATR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP40.2KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KDACT-ND
Chip Resistor - Surface Mount TNP40.2KDACT-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP40.2KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KDADKR-ND
Chip Resistor - Surface Mount TNP40.2KDADKR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040240K2BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040240K2BEED
Resistors - Chip Resistor - Surface Mount TNPW040240K2BEED
RES 40.2K OHM 0.1% 0.13W 0402

RES 40.2K OHM 0.1% 0.13W 0402

Supplier's Site
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay - 65AC3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
65AC3585
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay 65AC3585
RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW040240K2BEED 52-TNPW040240K2BEED TNP40.2KDATR-ND TNPW040240K2BEED 65AC3585
Product Name THIN FLIM,40.2K,.1%,25PPM,T/R,RoHS Compliant SMD 50V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS RoHS
Resistance Range 40200 ohms 40200 ohms 40200 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers