Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04023K90DETD

Description
3.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04023K90DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04023K90DETD-ND
Chip Resistor - Surface Mount TNPW04023K90DETD-ND
3.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

3.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,3.9K,.5%,25PPM,TR - TNPW04023K90DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,3.9K,.5%,25PPM,TR
TNPW04023K90DETD
THIN FILM,3.9K,.5%,25PPM,TR TNPW04023K90DETD
THIN FILM,3.9K,.5%,25PPM, TR

THIN FILM,3.9K,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW04023K90DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04023K90DETD
Chip Resistor - Surface Mount TNPW04023K90DETD
RES 3.9K OHM 0.5% 1/16W 0402

RES 3.9K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04023K90DETD-ND TNPW04023K90DETD TNPW04023K90DETD
Product Name Chip Resistor - Surface Mount THIN FILM,3.9K,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details