Vishay Intertechnology, Inc. THIN FILM,3.57K,.5%,25PPM,TR, TNPW04023K57DETD

Description
THIN FILM,3.57K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,3.57K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,3.57K,.5%,25PPM,TR, - TNPW04023K57DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,3.57K,.5%,25PPM,TR,
TNPW04023K57DETD
THIN FILM,3.57K,.5%,25PPM,TR, TNPW04023K57DETD
THIN FILM,3.57K,.5%,25PPM ,TR,

THIN FILM,3.57K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04023K57DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04023K57DETD-ND
Chip Resistor - Surface Mount TNPW04023K57DETD-ND
3.57 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

3.57 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04023K57DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04023K57DETD
Chip Resistor - Surface Mount TNPW04023K57DETD
RES 3.57K OHM 0.5% 1/16W 0402

RES 3.57K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04023K57DETD TNPW04023K57DETD-ND TNPW04023K57DETD
Product Name THIN FILM,3.57K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details