Vishay Intertechnology, Inc. RES 3.57K OHM 1/16W 0.1% 0402 TNPW04023K57BEED

Description
RES 3.57Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 3.57Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/16W 0.1% 0402 - TNPW04023K57BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/16W 0.1% 0402
TNPW04023K57BEED
RES 3.57K OHM 1/16W 0.1% 0402 TNPW04023K57BEED
RES 3.57Kohm 1/16W 0.1% 0402

RES 3.57Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2131-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2131-6-ND
Chip Resistor - Surface Mount 541-2131-6-ND
3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2131-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2131-1-ND
Chip Resistor - Surface Mount 541-2131-1-ND
3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2131-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2131-2-ND
Chip Resistor - Surface Mount 541-2131-2-ND
3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.57 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04023K57BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04023K57BEED
Resistors - Chip Resistor - Surface Mount TNPW04023K57BEED
RES 3.57K OHM 0.1% 0.13W 0402

RES 3.57K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04023K57BEED 541-2131-6-ND TNPW04023K57BEED
Product Name RES 3.57K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3570 ohms 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details