Vishay Intertechnology, Inc. RES 3.16K OHM 1/16W 0.1% 0402 TNPW04023K16BEED

Description
RES 3.16Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 3.16Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/16W 0.1% 0402 - TNPW04023K16BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/16W 0.1% 0402
TNPW04023K16BEED
RES 3.16K OHM 1/16W 0.1% 0402 TNPW04023K16BEED
RES 3.16Kohm 1/16W 0.1% 0402

RES 3.16Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2130-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2130-2-ND
Chip Resistor - Surface Mount 541-2130-2-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2130-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2130-1-ND
Chip Resistor - Surface Mount 541-2130-1-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2130-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2130-6-ND
Chip Resistor - Surface Mount 541-2130-6-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04023K16BEED 541-2130-2-ND
Product Name RES 3.16K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details