Vishay Intertechnology, Inc. THIN FILM,39.2K,.5%,25PPM,TR, TNPW040239K2DETD

Description
THIN FILM,39.2K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,39.2K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,39.2K,.5%,25PPM,TR, - TNPW040239K2DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,39.2K,.5%,25PPM,TR,
TNPW040239K2DETD
THIN FILM,39.2K,.5%,25PPM,TR, TNPW040239K2DETD
THIN FILM,39.2K,.5%,25PPM ,TR,

THIN FILM,39.2K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040239K2DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040239K2DETD-ND
Chip Resistor - Surface Mount TNPW040239K2DETD-ND
39.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

39.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040239K2DETD TNPW040239K2DETD-ND
Product Name THIN FILM,39.2K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers