Vishay Intertechnology, Inc. RES 38.3K OHM 1/16W 0.1% 0402 TNPW040238K3BEED

Description
RES 38.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 38.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/16W 0.1% 0402 - TNPW040238K3BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/16W 0.1% 0402
TNPW040238K3BEED
RES 38.3K OHM 1/16W 0.1% 0402 TNPW040238K3BEED
RES 38.3Kohm 1/16W 0.1% 0402

RES 38.3Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2126-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2126-2-ND
Chip Resistor - Surface Mount 541-2126-2-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2126-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2126-6-ND
Chip Resistor - Surface Mount 541-2126-6-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2126-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2126-1-ND
Chip Resistor - Surface Mount 541-2126-1-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040238K3BEED 541-2126-2-ND
Product Name RES 38.3K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-2176091-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers