Vishay Intertechnology, Inc. THIN FILM,37.4K,.5%,25PPM,TR, TNPW040237K4DETD

Description
THIN FILM,37.4K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,37.4K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,37.4K,.5%,25PPM,TR, - TNPW040237K4DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,37.4K,.5%,25PPM,TR,
TNPW040237K4DETD
THIN FILM,37.4K,.5%,25PPM,TR, TNPW040237K4DETD
THIN FILM,37.4K,.5%,25PPM ,TR,

THIN FILM,37.4K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040237K4DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040237K4DETD-ND
Chip Resistor - Surface Mount TNPW040237K4DETD-ND
37.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

37.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040237K4DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040237K4DETD
Chip Resistor - Surface Mount TNPW040237K4DETD
RES 37.4K OHM 0.5% 1/16W 0402

RES 37.4K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040237K4DETD TNPW040237K4DETD-ND TNPW040237K4DETD
Product Name THIN FILM,37.4K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details