Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402352RDETD

Description
352 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
352 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402352RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402352RDETD-ND
Chip Resistor - Surface Mount TNPW0402352RDETD-ND
352 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

352 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,352,.5%,25PPM,TR - TNPW0402352RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,352,.5%,25PPM,TR
TNPW0402352RDETD
THIN FILM,352,.5%,25PPM,TR TNPW0402352RDETD
THIN FILM,352,.5%,25PPM,T R

THIN FILM,352,.5%,25PPM,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0402352RDETD-ND TNPW0402352RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,352,.5%,25PPM,TR
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 352 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details