Vishay Intertechnology, Inc. RES 33.0K OHM 1/16W 0.1% 0402 TNPW040233K0BEED

Description
RES 33.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 33.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1/16W 0.1% 0402 - TNPW040233K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/16W 0.1% 0402
TNPW040233K0BEED
RES 33.0K OHM 1/16W 0.1% 0402 TNPW040233K0BEED
RES 33.0Kohm 1/16W 0.1% 0402

RES 33.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2117-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2117-1-ND
Chip Resistor - Surface Mount 541-2117-1-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2117-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2117-2-ND
Chip Resistor - Surface Mount 541-2117-2-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2117-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2117-6-ND
Chip Resistor - Surface Mount 541-2117-6-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040233K0BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040233K0BEED
Resistors - Chip Resistor - Surface Mount TNPW040233K0BEED
RES 33K OHM 0.1% 0.13W 0402

RES 33K OHM 0.1% 0.13W 0402

Supplier's Site
Res, 33K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9397
Res, 33K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9397
RES, 33K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 33K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW040233K0BEED 541-2117-1-ND TNPW040233K0BEED 33AK9397
Product Name RES 33.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 33000 ohms 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details